Texas Instruments LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12458CIV

Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote Datasheet
Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration - LM12458CIV - Texas Instruments
Dallas, TX, United States
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration
LM12458CIV
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12458CIV
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIV
1196787-LM12458CIV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIV 1196787-LM12458CIV
Manufacturer: Texas Instruments Win Source Part Number: 1196787-LM12458CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM12458 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196787-LM12458CIV
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 140k
Data Interface: Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM12458
Manufacturer Pack Quantity: 25
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12458CIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12458CIV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12458CIV
DATA ACQUISITION SYS, PQCC44

DATA ACQUISITION SYS, PQCC44

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number LM12458CIV 1196787-LM12458CIV LM12458CIV
Product Name LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIV Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel; Parallel
Package Type PLCC
Screening Level Catalog
Resolution 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers