Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12454CIV LM12454CIV

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196786-LM12454CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM12454 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196786-LM12454CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM12454 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12454CIV
1196786-LM12454CIV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12454CIV 1196786-LM12454CIV
Manufacturer: Texas Instruments Win Source Part Number: 1196786-LM12454CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM12454 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196786-LM12454CIV
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 140k
Data Interface: Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LM12454
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12454CIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12454CIV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12454CIV
IC DAS 12BIT 140K 44PLCC

IC DAS 12BIT 140K 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1196786-LM12454CIV LM12454CIV
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12454CIV Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data