The LM124 MDR is a low power quad operational amplifier available in a die sales (Y) package, designed for operation from single or dual supplies ranging from ±1.5V to ±16V or 3V to 32V. It features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 700 μA that is independent of supply voltage. The device is radiation tolerant with a high dose rate of 100 krad(Si) and is ELDRS-free at that level. Input offset voltage is 2 mV, input bias current is 45 nA, and the common-mode input voltage range includes ground. The output voltage swing extends from 0 V to V+−1.5 V. It operates from −55°C to 125°C.
Low Power Quad Operational Amplifier 0-DIESALE -55 to 125
General Purpose Amplifier 4 Circuit Push-Pull Die
SPACE-GRADE, QUAD, 32-V, 1-MHZ
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124 MDR | LM124 MDR | LM124 MDR |
| Product Name | LM124AQML-SP Low Power Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |
| VOS | 5 millivolts | ||
| IBIAS | 0.0100 µA | ||
| GBW | 1 MHz |