The LM124 MDE is a low power quad operational amplifier in a die sale package, designed for operation from a single 3V to 32V supply or dual ±1.5V to ±16V supplies. It features unity gain bandwidth of 1 MHz, input bias current of 45 nA, and supply current drain of 700 µA, independent of supply voltage. The device operates over a temperature range of -55°C to 125°C and supports input common-mode voltage including ground. It is ELDRS-free and rated for 100 krad(Si) high dose rate radiation exposure. Each amplifier is internally compensated and provides large DC voltage gain of 100 dB.
Low Power Quad Operational Amplifier 0-DIESALE -55 to 125
General Purpose Amplifier 4 Circuit Push-Pull Die
SPACE-GRADE, QUAD, 32-V, 1-MHZ
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124 MDE | LM124 MDE | LM124 MDE |
| Product Name | LM124AQML-SP Low Power Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |
| VOS | 5 millivolts | ||
| IBIAS | 0.0100 µA | ||
| GBW | 1 MHz |