Texas Instruments Video Processing Ic LM1237BAAF/NA

Description
IC VIDEO PREAMPLIFIER 24DIP Product overview: LM1237BAAF/NA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1237BAAF/NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO PREAMPLIFIER 24DIP Product overview: LM1237BAAF/NA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1237BAAF/NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Processing Ic
684-LM1237BAAF/NA
Video Processing Ic 684-LM1237BAAF/NA
IC VIDEO PREAMPLIFIER 24DIP Product overview: LM1237BAAF/NA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1237BAAF/NA can be used for catalog matching and distributor lookup.

IC VIDEO PREAMPLIFIER 24DIP Product overview: LM1237BAAF/NA from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1237BAAF/NA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Video Processing - LM1237BAAF/NA - 778644-LM1237BAAF/NA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - LM1237BAAF/NA
778644-LM1237BAAF/NA
Linear - Linear - Video Processing - LM1237BAAF/NA 778644-LM1237BAAF/NA
Manufacturer: Texas Instruments Win Source Part Number: 778644-LM1237BAAF/NA Packaging: Tube Type: Preamplifier Mounting Style: Through Hole Package: 24-DIP (0.300", 7.62mm) Applications: OSD Monitors, Drivers Part Status: Obsolete(EOL) Family Name: LM1237 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DIP Alternative Parts (Cross-Reference): LM1237BAAF/NA/NOPB; Introduction Date: September 01, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778644-LM1237BAAF/NA
Packaging: Tube
Type: Preamplifier
Mounting Style: Through Hole
Package: 24-DIP (0.300", 7.62mm)
Applications: OSD Monitors, Drivers
Part Status: Obsolete(EOL)
Family Name: LM1237
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DIP
Alternative Parts (Cross-Reference): LM1237BAAF/NA/NOPB;
Introduction Date: September 01, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Video Processing - LM1237BAAF/NA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
LM1237BAAF/NA
Video Processing LM1237BAAF/NA
Video Preamplifier IC I²C 24-DIP Package

Video Preamplifier IC I²C 24-DIP Package

Buy Now
Linear - Video Processing - LM1237BAAF/NA - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
LM1237BAAF/NA
Linear - Video Processing LM1237BAAF/NA
IC VIDEO PREAMPLIFIER 24DIP

IC VIDEO PREAMPLIFIER 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - LM1237BAAF/NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
LM1237BAAF/NA
Integrated Circuits (ICs) - Linear - Video Processing LM1237BAAF/NA
IC VIDEO PREAMPLIFIER 24DIP

IC VIDEO PREAMPLIFIER 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-LM1237BAAF/NA 778644-LM1237BAAF/NA LM1237BAAF/NA LM1237BAAF/NA LM1237BAAF/NA
Product Name Video Processing Ic Linear - Linear - Video Processing - LM1237BAAF/NA Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1260279-SI2164-C60-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface I2C; I²C, Serial
View Details
6 suppliers