The LM119WRQMLV is a high-speed dual comparator in a 10-pin CFP package, operating over a temperature range of -55°C to 125°C, with a single 5V to ±15V supply range and an 80ns typical response time at ±15V. It features two independent comparators with a maximum input current of 1μA over temperature and output current capability up to 25mA. The device is radiation-ensured for 100krad(Si) high dose rate and ELDRS-free, with a maximum junction temperature of 150°C.
High Speed Dual Comparator 10-CFP -55 to 125
Comparator General Purpose Open-Collector, DTL, RTL, TTL 10-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM119WRQMLV | LM119WRQMLV |
| Product Name | LM119QML-SP High Speed Dual Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 4 millivolts | 4 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |