The LM119E/883 is a high-speed dual comparator in a 20-pin LCCC package, operating from a single 5V supply or up to ±15V, with a typical response time of 80ns at ±15V. It features two independent comparators, a maximum input current of 1μA over temperature, and output capability of up to 25mA. The device is radiation-screened for 100 krad(Si) total dose and ELDRS-free, with an operating temperature range of -55°C to 125°C. The output stage is compatible with RTL, DTL, and TTL logic levels.
High Speed Dual Comparator 20-LCCC -55 to 125
Comparator General Purpose Open-Collector, DTL, RTL, TTL 20-LCCC (8.89x8.89)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM119E/883 | LM119E/883 |
| Product Name | LM119QML High Speed Dual Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 4 millivolts | 4 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |