High speed dual comparator for space and high-reliability applications, fabricated on a single monolithic chip and capable of operating from a single 5 V supply or up to ±15 V. It features a typical response time of 80 ns at ±15 V, input current of no more than 1 μA over temperature, and outputs capable of driving up to 25 mA. The device is radiation-ensured for 100 krad(Si) total dose and ELDRS-free. It is available in a die format (Y package) with an operating temperature range of -55°C to 125°C. The part complies with the LM119QML series specifications, including maximum supply voltage of 36 V, differential input voltage of ±5 V, and junction temperature limit of 150°C.
High Speed Dual Comparator 0-DIESALE
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM119 MDR |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 to 36 volts |
| VOS | 4 millivolts |