Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231087-LM118WG883
Number of Elements: 1
Power Dissipation: 600 mW
Number of Pins: 10
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 250 nA
Categories: Custom Parts
Alternative Parts (Cross-Reference): LM118WG/883;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 5 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 93.98 dB
Input Offset Voltage (Vos): 4 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231087-LM118WG883 |
| Product Name | Custom Parts - Custom Parts (J - M) - LM118WG883 |