The LM111HLQMLV is a voltage comparator in a TO-99 package with a pin count of 8, operating over a temperature range of -55°C to 125°C. It supports single 5V to ±15V supply operation, features an input current of 200nA maximum over temperature, and offers radiation tolerance with high dose rate of 50krad(Si) and low dose and ELDRS-free operation up to 100krad(Si). The device can drive loads up to 50V at 50mA and is compatible with TTL, DTL, RTL, and MOS logic families.
Voltage Comparator 8-TO-99 -55 to 125
Comparator General Purpose Open-Collector TO-99-8
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM111HLQMLV | LM111HLQMLV |
| Product Name | LM111QML-SP Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |