IC, LDO VOLT REG, 0.8A, 3.3V, TO220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53AH7033 |
| Product Name | Ic, Ldo Volt Reg, 0.8A, 3.3V, To220-3; Output Type Texas Instruments |
| Input Voltage | ? to 15 volts |