IC, LDO, 800MA, 2.5V, 3TO220; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7120 |
| Product Name | Ic, Ldo, 800Ma, 2.5V, 3To220; Output Type Texas Instruments |
| Input Voltage | ? to 15 volts |