V REG LDO 0.8A +3.3V, 1117, LLP-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3033 |
| Product Name | V Reg Ldo 0.8A +3.3V, 1117, Llp-8; Output Type Texas Instruments |
| Input Voltage | ? to 15 volts |