IC, V REG, LINEAR, ADJ, SMD; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output Current:800mA; Dropout RoHS Compliant: Yes
IC, V REG, LINEAR, ADJ, SMD; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output Current:800mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4048 |
| Product Name | Ic, V Reg, Linear, Adj, Smd; Output Type Texas Instruments |
| Input Voltage | 2.6 to 15 volts |