Texas Instruments Standard Linear and Logic Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments LM1117IMP-3.3/NOPB

Description
LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Description
LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments - 33AH4049 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments
33AH4049
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments 33AH4049
LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments - 29AH1086 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments
29AH1086
Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments 29AH1086
LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

LDO, 1.2VDO, 3.3V, 1%, 0.8A, 3SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4049
Product Name Ldo, 1.2Vdo, 3.3V, 1%, 0.8A, 3Sot223; Output Type Texas Instruments
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details