Texas Instruments Standard Linear and Logic Ldo, Adj, 1.25V-13.8V, 0.8A, To-252-3; Output Type Texas Instruments LM1117IDTX-ADJ/NOPB

Description
LDO, ADJ, 1.25V-13.8V, 0.8A, TO-252-3; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output RoHS Compliant: Yes
Description
LDO, ADJ, 1.25V-13.8V, 0.8A, TO-252-3; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V-13.8V, 0.8A, To-252-3; Output Type Texas Instruments - 29AH6198 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V-13.8V, 0.8A, To-252-3; Output Type Texas Instruments
29AH6198
Ldo, Adj, 1.25V-13.8V, 0.8A, To-252-3; Output Type Texas Instruments 29AH6198
LDO, ADJ, 1.25V-13.8V, 0.8A, TO-252-3; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output RoHS Compliant: Yes

LDO, ADJ, 1.25V-13.8V, 0.8A, TO-252-3; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH6198
Product Name Ldo, Adj, 1.25V-13.8V, 0.8A, To-252-3; Output Type Texas Instruments
Input Voltage 2.6 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details