Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 800Ma, To-252-3; Output Type Texas Instruments LM1117IDTX-3.3/NOPB

Description
LDO, FIXED, 3.3V, 800MA, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 800MA, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 800Ma, To-252-3; Output Type Texas Instruments - 28AH3031 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 800Ma, To-252-3; Output Type Texas Instruments
28AH3031
Ldo, Fixed, 3.3V, 800Ma, To-252-3; Output Type Texas Instruments 28AH3031
LDO, FIXED, 3.3V, 800MA, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 800MA, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3031
Product Name Ldo, Fixed, 3.3V, 800Ma, To-252-3; Output Type Texas Instruments
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details