LDO, REG, 15VIN, ADJ, +/-0.2%, 3TO252; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.8V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3030 |
| Product Name | Ldo, Reg, 15Vin, Adj, +/-0.2%, 3To252; Output Type Texas Instruments |
| Input Voltage | 2.6 to 15 volts |