LDO, FIXED, 2.5V, 0.8A, TO-252-3; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7118 |
| Product Name | Ldo, Fixed, 2.5V, 0.8A, To-252-3; Output Type Texas Instruments |
| Input Voltage | 2.6 to 15 volts |