The LM10H/883 is a monolithic operational amplifier and voltage reference designed for precision analog applications, operating from a single supply as low as 1.1V or up to 40V with a quiescent current of 270μA. It is housed in an 8-pin TO-CAN package (LMG) with dimensions specified for a 2x10 tray arrangement, and is rated for industrial temperature operation from -55°C to +125°C. The device features a maximum input offset voltage of 2.0mV, input bias current of 20nA, and output drive capability of ±20mA with saturation within 15mV of the supply rails. It includes a precision reference with regulation of 0.1% and thermal drift of 0.002%/°C, and meets MIL-STD-883, Method 5005-GroupA for quality conformance. It is suitable for portable, high-precision, and floating-supply applications.
Operational Amplifier and Voltage Reference 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM10H/883 |
| Product Name | LM10QML Operational Amplifier and Voltage Reference |
| Supply Voltage (VS) | 1.1 to 45 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 400 microamps |
| CMRR | 93 dB |
| GBW | 0.0900 MHz |