Texas Instruments Electronic Surplus - LM10CH LM10CH

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196682-LM10CH Packaging: Bulk Mounting Style: Through Hole Supply Current: 300μA Amplifier Type: General Purpose Current - Input Bias: 12nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LM10 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196682-LM10CH Packaging: Bulk Mounting Style: Through Hole Supply Current: 300μA Amplifier Type: General Purpose Current - Input Bias: 12nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LM10 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM10CH - 1196682-LM10CH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM10CH
1196682-LM10CH
Electronic Surplus - LM10CH 1196682-LM10CH
Manufacturer: Texas Instruments Win Source Part Number: 1196682-LM10CH Packaging: Bulk Mounting Style: Through Hole Supply Current: 300μA Amplifier Type: General Purpose Current - Input Bias: 12nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LM10 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1196682-LM10CH
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 300μA
Amplifier Type: General Purpose
Current - Input Bias: 12nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LM10
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196682-LM10CH
Product Name Electronic Surplus - LM10CH
Unlock Full Specs
to access all available technical data