Operational Amplifier and Voltage Reference 8-TO-99 0 to 70
LM10-MIL Operational Amplifier and Voltage Reference
General Purpose Amplifier 1 Circuit TO-99-8
LM10-MIL OPERATIONAL AMPLIFIER A Product overview: LM10CH/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM10CH/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1052671-LM10CH/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 12nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V
Operating Supply Current: 300μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Op Amp and Vtg Ref
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM10CH/NOPB | LM10CH/NOPB | LM10CH/NOPB-ND | 687-LM10CH/NOPB | 1052671-LM10CH/NOPB | LM10CH/NOPB | LM10CH/NOPB | LM10CH/NOPB | LM10CH/NOPB |
| Product Name | LM10 Operational Amplifier and Voltage Reference | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CH/NOPB | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.1 to 45 volts | 1.1 to 40 volts | 1.1 volts | ||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 500 microamps | ||||||||
| CMRR | 93 dB |