Manufacturer: Texas Instruments
Win Source Part Number: 1196681-LM10BH
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 270μA
Amplifier Type: General Purpose
Current - Input Bias: 10nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Supplier Device Package: TO-5-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-205AA, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LM10
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196681-LM10BH |
| Product Name | Electronic Surplus - LM10BH |