LDO, FIXED, 5V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:29V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1909 |
| Product Name | Ldo, Fixed, 5V, 1.5A, To-263-3; Output Type Texas Instruments |
| Input Voltage | 2.6 to 29 volts |