IC, LDO REGULATOR, 1.5A, TO263-3; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:29V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.8V; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout RoHS Compliant: Yes
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 15V, 1.5A TO263; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.8V; Adjustable Output Voltage Max:5V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3025 | 41K3409 |
| Product Name | Ic, Ldo Regulator, 1.5A, To263-3; Output Type Texas Instruments | Adjustable Ldo Voltage Regulator, 1.2V To 15V, 1.5A To263; Output Type Texas Instruments |
| Input Voltage | 2.6 to 29 volts | 2.6 to 27 volts |