Texas Instruments Electronic Surplus - LM1086CS-ADJ LM1086CS-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196656-LM1086CS-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Industrial Family Part Number: LM1086 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 29V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 5mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196656-LM1086CS-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Industrial Family Part Number: LM1086 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 29V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 5mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM1086CS-ADJ - 1196656-LM1086CS-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM1086CS-ADJ
1196656-LM1086CS-ADJ
Electronic Surplus - LM1086CS-ADJ 1196656-LM1086CS-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1196656-LM1086CS-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Industrial Family Part Number: LM1086 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 29V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1196656-LM1086CS-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Industrial
Family Part Number: LM1086
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 29V
Maximum Dropout Voltage: 1.5V at 1.5A
Current - Quiescent (Iq): 5mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196656-LM1086CS-ADJ
Product Name Electronic Surplus - LM1086CS-ADJ
Unlock Full Specs
to access all available technical data