IC, V REG, LINEAR ADJ; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:15V; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1083 |
| Product Name | Ic, V Reg, Linear Adj; Output Type Texas Instruments |
| Input Voltage | 2.6 to 27 volts |