Manufacturer: Texas Instruments
Win Source Part Number: 1196646-LM1085IS-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM1085
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 29V
Maximum Dropout Voltage: 1.5V at 3A
Current - Quiescent (Iq): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196646-LM1085IS-ADJ |
| Product Name | Electronic Surplus - LM1085IS-ADJ |