Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10506TME-A/NOPB LM10506TME-A/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196627-LM10506TME-A /NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-WFBGA, DSBGA Applications: Solid State Drives (SSD) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: LM10506 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 34-DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196627-LM10506TME-A /NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-WFBGA, DSBGA Applications: Solid State Drives (SSD) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: LM10506 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 34-DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10506TME-A/NOPB - 1196627-LM10506TME-A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10506TME-A/NOPB
1196627-LM10506TME-A/NOPB
PMIC - PMIC - Power Management - Specialized - LM10506TME-A/NOPB 1196627-LM10506TME-A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1196627-LM10506TME-A /NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-WFBGA, DSBGA Applications: Solid State Drives (SSD) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Family Name: LM10506 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 34-DSBGA ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1196627-LM10506TME-A/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 34-WFBGA, DSBGA
Applications: Solid State Drives (SSD)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: LM10506
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 34-DSBGA
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM10506TME-A/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM10506TME-A/NOPB
Power Management - Specialized LM10506TME-A/NOPB
Solid State Drives (SSD) PMIC 34-DSBGA

Solid State Drives (SSD) PMIC 34-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196627-LM10506TME-A/NOPB LM10506TME-A/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM10506TME-A/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details