Texas Instruments Audio Special Purpose - LM1036M/NOPB LM1036M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 070993-LM1036M/NOPB Packaging: Tube/Rail Specifications: 75dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Audio Tone Processor Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 070993-LM1036M/NOPB Packaging: Tube/Rail Specifications: 75dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Audio Tone Processor Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - LM1036M/NOPB - 070993-LM1036M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LM1036M/NOPB
070993-LM1036M/NOPB
Audio Special Purpose - LM1036M/NOPB 070993-LM1036M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 070993-LM1036M/NOPB Packaging: Tube/Rail Specifications: 75dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Audio Tone Processor Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 070993-LM1036M/NOPB
Packaging: Tube/Rail
Specifications: 75dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Audio Tone Processor
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - LM1036M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
LM1036M/NOPB
Audio Special Purpose LM1036M/NOPB
Audio Audio Tone Processor 2 Channel 20-SOIC

Audio Audio Tone Processor 2 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 070993-LM1036M/NOPB LM1036M/NOPB
Product Name Audio Special Purpose - LM1036M/NOPB Audio Special Purpose
Supply Voltage (VS) 9 to 16 volts 9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier - 742-LM4830N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
View Details
4 suppliers
Linear - Amplifiers - Audio - AD1990ACPZ - Lingto Electronic Limited
Specs
Output Power 5 watts
View Details
Audio Amplifier ICs - 9210760 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class D; Audio
Package Type Uflga
View Details