The LM101AH/883 is a general purpose operational amplifier in a TO-99 package, operating over a temperature range of -55°C to 125°C. It features an offset voltage of 3 mV maximum over temperature, input current of 100 nA maximum over temperature, offset current of 20 nA maximum over temperature, and a slew rate of 10 V/µs as a summing amplifier. The device includes overload protection, no latch-up when the common mode range is exceeded, and freedom from oscillations with a single 30 pF compensation capacitor. It is designed for high-impedance circuits, long-interval integrators, sample and hold applications, and low-frequency waveform generation.
Operational Amplifier 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM101AH/883 |
| Product Name | LM101AQML Operational Amplifier |