Texas Instruments Instrumentation, OP Amps, Buffer Amps LM101 MDR

Description
General Purpose Amplifier 1 Circuit Push-Pull Die
Datasheet
Description
General Purpose Amplifier 1 Circuit Push-Pull Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, OP Amps, Buffer Amps - LM101 MDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM101 MDR
Instrumentation, OP Amps, Buffer Amps LM101 MDR
General Purpose Amplifier 1 Circuit Push-Pull Die

General Purpose Amplifier 1 Circuit Push-Pull Die

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM101 MDR
Integrated Circuits (ICs) - Linear - Amplifiers LM101 MDR
SPACE-GRADE, SINGLE, 40-V, 250-K

SPACE-GRADE, SINGLE, 40-V, 250-K

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number LM101 MDR LM101 MDR
Product Name Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
IBIAS 0.0300 µA
GBW 0.2500 MHz
Slew Rate 300 V/µs 3.00E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
Op Amps - 2139139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details