OPERATIONAL AMPLIFIER, 1 FUNC, 2 Product overview: LHV870LC/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LHV870LC/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar
IC OPAMP GP 1 CIRCUIT 10UQFN
OPERATIONAL AMPLIFIER, 1 FUNC, 2
General Purpose Amplifier 1 Circuit 10-UQFN (2.6x2.6)
General Purpose Amplifier 1 Circuit 10-UQFN (2.6x2.6)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LHV870LC/NOPB | LHV870LC/NOPB | LHV870LC/NOPB | LHV870LC/NOPB | LHV870LC/NOPB | LHV870LC/NOPB |
| Product Name | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs | ||
| Bandwidth | 55 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | LCC10 | 10-WFQFN | 10-WFQFN | 10-WFQFN | |
| Standards | RoHS | RoHS | RoHS |