Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers LFC789D25CPWR

Description
Win Source Part Number: 1028198-LFC789D25CPW R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed and Adjustable Package: Tape & Reel Standard Package: 2,000 Voltage - Input: 9V ~ 16V Current - Supply: 2.5mA Number of Outputs: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LM317LIPWR; LM317LCPWR; TL317CPWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -LFC789D25CPWRG4-NDR ,TEXTISLFC789D25CPWR ,-296-17215-1,296-17 215-2-NDR,-LFC789D25 CPWR-NDR,-LFC789D25C PWRE4-NDR,-296-17215 -1-ND,296-17215-6,-L FC789D25CPWRE4,296-1 7215-1,-LFC789D25CPW RG4,296-17215-2,2156 -LFC789D25CPWR-TITR, 296-17215-1-NDR Base Product Number: LFC789D25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1028198-LFC789D25CPW R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed and Adjustable Package: Tape & Reel Standard Package: 2,000 Voltage - Input: 9V ~ 16V Current - Supply: 2.5mA Number of Outputs: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LM317LIPWR; LM317LCPWR; TL317CPWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -LFC789D25CPWRG4-NDR ,TEXTISLFC789D25CPWR ,-296-17215-1,296-17 215-2-NDR,-LFC789D25 CPWR-NDR,-LFC789D25C PWRE4-NDR,-296-17215 -1-ND,296-17215-6,-L FC789D25CPWRE4,296-1 7215-1,-LFC789D25CPW RG4,296-17215-2,2156 -LFC789D25CPWR-TITR, 296-17215-1-NDR Base Product Number: LFC789D25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers - LFC789D25CPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
LFC789D25CPWR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers LFC789D25CPWR
Win Source Part Number: 1028198-LFC789D25CPW R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed and Adjustable Package: Tape & Reel Standard Package: 2,000 Voltage - Input: 9V ~ 16V Current - Supply: 2.5mA Number of Outputs: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LM317LIPWR; LM317LCPWR; TL317CPWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -LFC789D25CPWRG4-NDR ,TEXTISLFC789D25CPWR ,-296-17215-1,296-17 215-2-NDR,-LFC789D25 CPWR-NDR,-LFC789D25C PWRE4-NDR,-296-17215 -1-ND,296-17215-6,-L FC789D25CPWRE4,296-1 7215-1,-LFC789D25CPW RG4,296-17215-2,2156 -LFC789D25CPWR-TITR, 296-17215-1-NDR Base Product Number: LFC789D25 Product Status: Obsolete

Win Source Part Number: 1028198-LFC789D25CPWR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Type: Positive Fixed and Adjustable
Package: Tape & Reel
Standard Package: 2,000
Voltage - Input: 9V ~ 16V
Current - Supply: 2.5mA
Number of Outputs: 2
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): LM317LIPWR; LM317LCPWR; TL317CPWR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -LFC789D25CPWRG4-NDR,TEXTISLFC789D25CPWR,-296-17215-1,296-17215-2-NDR,-LFC789D25CPWR-NDR,-LFC789D25CPWRE4-NDR,-296-17215-1-ND,296-17215-6,-LFC789D25CPWRE4,296-17215-1,-LFC789D25CPWRG4,296-17215-2,2156-LFC789D25CPWR-TITR,296-17215-1-NDR
Base Product Number: LFC789D25
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number LFC789D25CPWR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details