The LF444QML is a quad low power JFET input operational amplifier in a 14-lead ceramic DIP (CDIP SB) package, measuring 502 mm in length, 14 mm in width, with a tube packing style. It operates over a temperature range of −55°C to 125°C and consumes a maximum of 250 μA per amplifier. The device features a gain bandwidth of 1 MHz, a slew rate of 1 V/μs, input bias current of 100 pA maximum, input impedance of 10¹² Ω, and noise voltage of 35 nV/√Hz. It is pin-compatible with the LM148 and meets Mil-Std-883 reliability standards.
Quad Low Power JFET Input Operational Amplifier 14-CDIP SB -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LF444MD/883 |
| Product Name | LF444QML Quad Low Power JFET Input Operational Amplifier |
| Supply Voltage (VS) | 6 to 36 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 250 microamps |
| CMRR | 70 dB |
| GBW | 1 MHz |