Texas Instruments Standard Linear and Logic Dual 1MHz 18V Operational Amplifier IC LF442CN/NOPB

Description
Dual Op Amp, 1MHz BW, 18V, 10pA Ib, 70dB CMRR, PDIP Product overview: LF442CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442CN/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1MHz BW, 18V, 10pA Ib, 70dB CMRR, PDIP Product overview: LF442CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442CN/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-LF442CN/NOPB
Dual 1MHz 18V Operational Amplifier IC 687-LF442CN/NOPB
Dual Op Amp, 1MHz BW, 18V, 10pA Ib, 70dB CMRR, PDIP Product overview: LF442CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442CN/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 18V, 10pA Ib, 70dB CMRR, PDIP Product overview: LF442CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442CN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB - 002504-LF442CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB
002504-LF442CN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB 002504-LF442CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002504-LF442CN/NOPB Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 400μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002504-LF442CN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 400μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF442CN/NOPB
Instrumentation, OP Amps, Buffer Amps LF442CN/NOPB
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LF442CN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF442CN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LF442CN/NOPB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site
IC OPAMP JFET 2 CIRCUIT 8DIP - 815-LF442CN/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 2 CIRCUIT 8DIP
815-LF442CN/NOPB
IC OPAMP JFET 2 CIRCUIT 8DIP 815-LF442CN/NOPB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF442CN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF442CN/NOPB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-LF442CN/NOPB 002504-LF442CN/NOPB LF442CN/NOPB LF442CN/NOPB 815-LF442CN/NOPB LF442CN/NOPB
Product Name Dual 1MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442CN/NOPB Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP JFET 2 CIRCUIT 8DIP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1 MHz 1 MHz
Package Type Rail/Tube DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300, 7.62mm)
Supply Voltage (VS) 10 to 36 volts 30 volts
Unlock Full Specs
to access all available technical data