J-FET Amplifier 2 Circuit TO-99-8
Dual Op Amp, JFET Input, 1MHz GBW, 300uA, TO-99 Product overview: LF442AMH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 300uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442AMH can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBCY8
J-FET Amplifier 2 Circuit TO-99-8
J-FET Amplifier 2 Circuit TO-99-8
Precision Amplifiers Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP JFET 2 CIRCUIT TO99-8
IC OPAMP JFET 2 CIRCUIT TO99-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LF442AMH-ND | 687-LF442AMH | LF442AMH | LF442AMH | LF442AMH | LF442AMH | 815-LF442AMH |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 300uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP JFET 2 CIRCUIT TO99-8 | |
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | TO-99-8 Metal Can | Bulk | TO-CAN-8 | TO-99-8 Metal Can | TO-99-8 Metal Can | TO-99-8 Metal Can | |
| Supply Voltage (VS) | 22 volts | 44 volts |