Dual Op Amp, 1MHz GBW, 50pA Ib, 1mV Vos, 80dB CMRR/PSRR, TO-99 Product overview: LF442AMH/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442AMH/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBCY8
J-FET Amplifier 2 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 002503-LF442AMH/NOPB
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 300μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit TO-99-8
J-FET Amplifier 2 Circuit TO-99-8
Precision Amplifiers Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP JFET 2 CIRCUIT TO99-8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LF442AMH/NOPB | LF442AMH/NOPB | 296-43753-ND | 002503-LF442AMH/NOPB | LF442AMH/NOPB | LF442AMH/NOPB | LF442AMH/NOPB |
| Product Name | Dual 1MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442AMH/NOPB | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 22 volts | 10 to 44 volts | 44 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Bandwidth | 1 MHz | 1 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |