Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB LF442ACN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 002502-LF442ACN/NOPB Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 300μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 002502-LF442ACN/NOPB Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 300μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB - 002502-LF442ACN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB
002502-LF442ACN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB 002502-LF442ACN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002502-LF442ACN/NOPB Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 300μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002502-LF442ACN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 300μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 1MHz Operational Amplifier IC
687-LF442ACN/NOPB
Low-Power Dual 1MHz Operational Amplifier IC 687-LF442ACN/NOPB
Dual Op Amp, 1MHz, JFET Input, Low Power, 8-PDIP Product overview: LF442ACN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442ACN/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz, JFET Input, Low Power, 8-PDIP Product overview: LF442ACN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442ACN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF442ACN/NOPB
Instrumentation, OP Amps, Buffer Amps LF442ACN/NOPB
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF442ACN/NOPB
Instrumentation, OP Amps, Buffer Amps LF442ACN/NOPB
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LF442ACN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF442ACN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LF442ACN/NOPB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 002502-LF442ACN/NOPB 687-LF442ACN/NOPB LF442ACN/NOPB LF442ACN/NOPB LF442ACN/NOPB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442ACN/NOPB Low-Power Dual 1MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 10 to 44 volts 22 volts 44 volts
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
IBIAS 1.00E-5 µA 1.00E-5 µA 1.00E-5 µA
GBW 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD626BN - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.1000 MHz
View Details