Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, MBCY8
Dual Op-Amp, 4MHz BW, 3mV Offset, 8-Pin, Military Product overview: LF412MH from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196146-LF412MH
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 3.6mA
Amplifier Type: J-FET
Slew Rate: 15V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LF412
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
J-FET Amplifier 2 Circuit TO-99-8
J-FET Amplifier 2 Circuit TO-99-8
J-FET Amplifier 2 Circuit TO-99-8
IC OPAMP JFET 2 CIRCUIT TO99-8
IC OPAMP JFET 2 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412MH | LF412MH | 687-LF412MH | 1196146-LF412MH | LF412MH-ND | LF412MH | LF412MH | LF412MH | LF412MH |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Dual 4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MH | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 10 to 45 volts | 10 to 36 volts | 10 volts | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||
| CMRR | 80 dB | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |