Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-TO-99 -55 to 125
J-FET Amplifier 2 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1052312-LF412MH/NOPB
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 15 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 3000uV Offset-Max, MBCY8
Operational Amplifier, 2 Func, 3000uV Offset-Max, MBCY8
LF412-N-MIL LOW OFFSET, LOW DRIF Product overview: LF412MH/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412MH/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT TO99-8
IC OPAMP JFET 2 CIRCUIT TO99-8
J-FET Amplifier 2 Circuit TO-99-8
Operational Amplifiers - Op Amps Lo Offset-Drift Dual JFET Input Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412MH/NOPB | LF412MH/NOPB-ND | 1052312-LF412MH/NOPB | LF412MH/NOPB | 687-LF412MH/NOPB | LF412MH/NOPB | LF412MH/NOPB | LF412MH/NOPB | LF412MH/NOPB |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MH/NOPB | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 45 volts | 10 to 36 volts | 10 volts | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||
| CMRR | 80 dB |