Dual FET-input operational amplifier in 8-pin PDIP packaging, characterized for operation from 0°C to 70°C, with a typical supply current of 0.560mA, gain bandwidth of 4.5MHz, slew rate of 21V/μs, input bias current of ±10pA, and input noise current of 2fA/√Hz.
Dual JFET-input Operational Amplifier 8-PDIP 0 to 70
Operational Amplifiers - Op Amps Op Amp
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412CPE4 | LF412CPE4 |
| Product Name | LF412 Dual JFET-input Operational Amplifier | Operational Amplifiers - Op Amps |
| Standards | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | |
| VOS | 3 millivolts | |
| Quiescent Current (IQ) | 3400 microamps | |
| CMRR | 70 dB |