Manufacturer: Texas Instruments
Win Source Part Number: 002495-LF411ACN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 15 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDIP8
JFET Op Amp, 4MHz BW, 500uV Vos, 8-PDIP, Through Hole Product overview: LF411ACN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF411ACN/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 002495-LF411ACN/NOPB | LF411ACN/NOPB | 687-LF411ACN/NOPB | LF411ACN/NOPB | LF411ACN/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF411ACN/NOPB | Through-Hole 4MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 44 volts | 22 volts | 44 volts | ||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | |||
| IBIAS | 5.00E-5 µA | 5.00E-5 µA | |||
| GBW | 4 MHz | 4 MHz |