OP-AMP, 500uV OFFSET-MAX, 4MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LF411ACH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF411ACH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 070889-LF411ACH
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 15 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LF411ACH | 070889-LF411ACH |
| Product Name | 4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF411ACH |
| Bandwidth | 4 MHz | 4 MHz |
| Package Type | Rail/Tube | TO-99-8 |
| Supply Voltage (VS) | 10 to 44 volts | |
| Source Current (IS) | 1.8 milliamps | |
| VOS | 0.3000 millivolts |