IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
J-FET Amplifier 1 Circuit TO-99-8
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF411ACH/NOPB | LF411ACH/NOPB | LF411ACH/NOPB |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | |
| Supply Voltage (VS) | 44 volts | ||
| Slew Rate | 1.50E-5 V/µs | 15 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TO-99-8 Metal Can | TO-99-8 Metal Can |