Texas Instruments Electronic Surplus - LF398H LF398H

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196121-LF398H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LF398 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196121-LF398H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LF398 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LF398H - 1196121-LF398H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LF398H
1196121-LF398H
Electronic Surplus - LF398H 1196121-LF398H
Manufacturer: Texas Instruments Win Source Part Number: 1196121-LF398H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LF398 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1196121-LF398H
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 4.5mA
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LF398
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196121-LF398H
Product Name Electronic Surplus - LF398H
Unlock Full Specs
to access all available technical data