The LF353PE4 is a dual general-purpose JFET-input operational amplifier designed by Texas Instruments. It features a low input bias current of 50 pA typical and a low input noise current of 0.01 pA/,àöHz typical, making it suitable for precision applications. The amplifier operates with a low supply current of 3.6 mA typical while providing a gain-bandwidth product of 3 MHz and a high slew rate of 13 V/µs. It has a high input impedance of 10^12 Ω, which minimizes loading effects on the preceding stage. The LF353 is characterized for operation within a temperature range of 0°C to 70°C and is applicable in various systems, including motor control, audio mixers, and digital-to-analog converters. The device is available in an 8-pin PDIP package.
Dual General-Purpose JFET-input Operational Amplifier 8-PDIP 0 to 70
Operational Amplifiers - Op Amps Dual JFET-input
J-FET Amplifier 2 Circuit No 8-PDIP
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF353PE4 | LF353PE4 | LF353PE4 |
| Product Name | LF353 Dual General-Purpose JFET-input Operational Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | ||
| VOS | 10 millivolts | 5 millivolts | |
| Quiescent Current (IQ) | 3250 microamps | ||
| CMRR | 70 dB |