The LF347B is a JFET-input quad operational amplifier with a typical gain-bandwidth of 3 MHz, a slew rate of 13 V/μs, and a supply current of 8 mA. It is characterized for operation from 0°C to 70°C and is available in a 14-pin PDIP package measuring 19.30 mm × 6.35 mm. The part features low input bias current of 50 pA and low input noise current of 0.01 pA/√Hz.
Wide-Bandwidth JFET-input Quad Operational Amplifier 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LF347BNE4 |
| Product Name | LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 2750 microamps |
| CMRR | 80 dB |