Texas Instruments Quad 3MHz 18V SOIC Operational Amplifier IC LF347BDRG4

Description
Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, SOIC, BIFET Product overview: LF347BDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, SOIC, BIFET Product overview: LF347BDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3MHz 18V SOIC Operational Amplifier IC
687-LF347BDRG4
Quad 3MHz 18V SOIC Operational Amplifier IC 687-LF347BDRG4
Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, SOIC, BIFET Product overview: LF347BDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 3MHz BW, 3mV Vos, 18V, SOIC, BIFET Product overview: LF347BDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDRG4 - 1196093-LF347BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDRG4
1196093-LF347BDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDRG4 1196093-LF347BDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1196093-LF347BDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196093-LF347BDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP JFET 3MHZ QUAD 14SOIC - 815-LF347BDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 3MHZ QUAD 14SOIC
815-LF347BDRG4
IC OPAMP JFET 3MHZ QUAD 14SOIC 815-LF347BDRG4
IC OPAMP JFET 3MHZ QUAD 14SOIC

IC OPAMP JFET 3MHZ QUAD 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-LF347BDRG4 1196093-LF347BDRG4 815-LF347BDRG4
Product Name Quad 3MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDRG4 IC OPAMP JFET 3MHZ QUAD 14SOIC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Bandwidth 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details