Texas Instruments Electronic Surplus - LF298H LF298H

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196086-LF298H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 5nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: TO-5-8 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-205AA, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LF298 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196086-LF298H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 5nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: TO-5-8 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-205AA, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LF298 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LF298H - 1196086-LF298H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LF298H
1196086-LF298H
Electronic Surplus - LF298H 1196086-LF298H
Manufacturer: Texas Instruments Win Source Part Number: 1196086-LF298H Packaging: Bulk Mounting Style: Through Hole Supply Current: 4.5mA Amplifier Type: Sample and Hold Current - Input Bias: 5nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: TO-5-8 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-205AA, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LF298 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1196086-LF298H
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 4.5mA
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: TO-5-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AA, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: LF298
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196086-LF298H
Product Name Electronic Surplus - LF298H
Unlock Full Specs
to access all available technical data